Bourns PCW1J-B24-KAB103L Potentiometer
22mm Sq Slimline Panel Control,1Turn,10K
22mm Sq Slimline Panel Control,1Turn,10K
POT 10K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-B24-KAB103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-B24-KAB103L
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins
POT 10K OHM 3/4W PLASTIC LINEAR
ROTARY POTENTIOMETER, 10KOHM, 20%, 750mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:Slimline Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POTENTIOMETER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:Slimline Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm; No. of RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 6917721 | 6917721P | 84-PCW1J-B24-KAB103L | PCW1J-B24-KAB103L-ND | PCW1J-B24-KAB103L | 62K3112 |
| Product Name | Potentiometers | Potentiometers | 4W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 20%, 750Mw; Track Resistance Bourns |
| Mounting / Packaging | Panel Mount (Bushing); ThroughHole; Pc pin | Panel Mount (Bushing) | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Rotary | Linear | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |