Bourns, Inc. 4W Rheostat PCW1J-B24-BAB502L

Description
POT 5K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-B24-BAB502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-B24-BAB502L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-B24-BAB502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-B24-BAB502L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 5K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-B24-BAB502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-B24-BAB502L can be used for catalog matching and distributor lookup.

POT 5K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-B24-BAB502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-B24-BAB502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PCW1J-B24-BAB502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PCW1J-B24-BAB502L-ND
Rotary Potentiometers, Rheostats PCW1J-B24-BAB502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins

Buy Now Datasheet
Rotary Potentiometer,; Track Resistance Bourns - 19M9269 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer,; Track Resistance Bourns
19M9269
Rotary Potentiometer,; Track Resistance Bourns 19M9269
ROTARY POTENTIOMETER,; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:Slimline Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER,; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:Slimline Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Pot;Cnd Pl;Rest 5 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.75W;Shaft Dia 0.25in - 70153792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.75W;Shaft Dia 0.25in
70153792
Pot;Cnd Pl;Rest 5 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.75W;Shaft Dia 0.25in 70153792
Model PC is a 22 mm square, single-turn panel control with a space saving slim package. Plastic bushing and plastic shaft are standard. Conductive plastic element. PCW1J-B24: 3⁄4" Shaft Length PCW1J-B28: 7⁄8" Shaft Length Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±1000 ppm/°C Rotational Life: 50K Cycles Power Rating: 0.75 Watts Resistance Tolerance: ±20%

Model PC is a 22 mm square, single-turn panel control with a space saving slim package. Plastic bushing and plastic shaft are standard. Conductive plastic element.

  • PCW1J-B24: 3⁄4" Shaft Length
  • PCW1J-B28: 7⁄8" Shaft Length
  • Operating Temperature Range: +1°C to +125°C
  • Temperature Coefficient: ±1000 ppm/°C
  • Rotational Life: 50K Cycles
  • Power Rating: 0.75 Watts
  • Resistance Tolerance: ±20%
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PCW1J-B24-BAB502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PCW1J-B24-BAB502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PCW1J-B24-BAB502L
POT 5K OHM 3/4W PLASTIC LINEAR

POT 5K OHM 3/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-PCW1J-B24-BAB502L PCW1J-B24-BAB502L-ND 19M9269 70153792 PCW1J-B24-BAB502L
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometer,; Track Resistance Bourns Pot;Cnd Pl;Rest 5 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.75W;Shaft Dia 0.25in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic Conductive Plastic
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Operating AC Voltage 350 volts
Operating Temperature -1 to 125 C (30 to 257 F) 1 to 125 C (34 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details