Bourns, Inc. Rotary Potentiometers, Rheostats PCW1D-B24-BAB103L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PCW1D-B24-BAB103L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PCW1D-B24-BAB103L-ND
Rotary Potentiometers, Rheostats PCW1D-B24-BAB103L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1341512-PCW1D-B24-BAB103L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1341512-PCW1D-B24-BAB103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1341512-PCW1D-B24-BAB103L
Win Source Part Number: 1341512-PCW1D-B24-BA B103L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: PC-Slimline Termination Style: PC Pins Package: Tray Standard Package: 45 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.75W, 3/4W Actuator Type: Slotted Actuator Length: 0.750" (19.05mm) Resistance (Ohms): 10k Bushing Thread: M9 x 0.75 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.920" x 0.874" Face (23.37mm x 22.20mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PCW1D California Prop 65: Warning Information

Win Source Part Number: 1341512-PCW1D-B24-BAB103L
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Series: PC-Slimline
Termination Style: PC Pins
Package: Tray
Standard Package: 45
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Power (Watts): 0.75W, 3/4W
Actuator Type: Slotted
Actuator Length: 0.750" (19.05mm)
Resistance (Ohms): 10k
Bushing Thread: M9 x 0.75
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Rectangular - 0.920" x 0.874" Face (23.37mm x 22.20mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: PCW1D
California Prop 65: Warning Information

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PCW1D-B24-BAB103L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PCW1D-B24-BAB103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PCW1D-B24-BAB103L
POT 10K OHM 3/4W PLASTIC LINEAR

POT 10K OHM 3/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PCW1D-B24-BAB103L-ND 1341512-PCW1D-B24-BAB103L PCW1D-B24-BAB103L
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details