Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
BOURNS, INC.
PCS040-EF13340S -- CURRENT SENSE TRANSFORMERS
Bourns, Inc.
Current Sense Transformers
PCS040-EF13340S
Description
CURRENT SENSE TRANSF 40A 340UH
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CURRENT SENSE TRANSF 40A 340UH
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
118-PCS040-EF13340STR-ND
Current Sense Transformers
118-PCS040-EF13340STR-ND
CURRENT SENSE TRANSF 40A 340UH
CURRENT SENSE TRANSF 40A 340UH
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transformers
Product Number
118-PCS040-EF13340STR-ND
Product Name
Current Sense Transformers
Category
Signal
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
1:1:1 CORE & WIRE Transformer, 0.1 - 200 MHz, 50Ω
T-622-KK81+
Specs
Category
Signal
Other Transformer Types / Applications
RF
Winding Turns
One to One
View Details
2
suppliers
Shenzhen Xingkerong Technology Co., Ltd
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV
No.1601730105927
Specs
Category
Power
Cooling Method
Air; Fan cooling Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
RS Components, Ltd.
Audio Transformers
1237232
Specs
Category
Signal
Other Transformer Types / Applications
Audio
Mounting
Through hole
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A4-M7-0-N
Specs
Category
Power
Input Voltage
230 to 575 volts
Power Rating (VA)
150 VA
View Details