Manufacturer: Bourns Inc.
Win Source Part Number: 1085728-P650-U180-WH
Packaging: Reel - TR
Applications: Ethernet
Number of Circuits: 2
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Working: 300V
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: 6-DFN (6.25x7.75)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
SURGE SUPP TBU ETH 180MA 650VIMP
SURGE SUPP TBU ETH 180MA 650VIMP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 1085728-P650-U180-WH | P650-U180-WHTR-ND | P650-U180-WH |
| Product Name | Surge Suppression ICs - P650-U180-WH | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Mounting | PCB |