Bourns, Inc. Product Range Bourns P4SMA200A.

Description
Product Range:P4SMA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:171V; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:190V; Breakdown Voltage Max:210V RoHS Compliant: Yes
Description
Product Range:P4SMA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:171V; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:190V; Breakdown Voltage Max:210V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 29AC9617 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
29AC9617
Product Range Bourns 29AC9617
Product Range:P4SMA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:171V; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:190V; Breakdown Voltage Max:210V RoHS Compliant: Yes

Product Range:P4SMA Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:171V; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:190V; Breakdown Voltage Max:210V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC9617
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 20V 75MW SOT23 Diode and Rectifier - 284-SMS3923-005LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
4 suppliers
Diode - 20501611 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details