PPTC RESETTABLE FUSE, 12V, 4A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:4A; Tripping Current:20A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 38AH5871 |
| Product Name | Pptc Resettable Fuse, 12V, 4A, Smd; Thermistor Mounting Bourns |
| Approvals / Standards | RoHS |