Bourns, Inc. Pptc Resettable Fuse, 12V, 3.5A, Smd; Thermistor Mounting Bourns P-TCO-U350/12-2

Description
PPTC RESETTABLE FUSE, 12V, 3.5A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:3.5A; Tripping Current:17A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 12V, 3.5A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:3.5A; Tripping Current:17A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 12V, 3.5A, Smd; Thermistor Mounting Bourns - 38AH5870 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 12V, 3.5A, Smd; Thermistor Mounting Bourns
38AH5870
Pptc Resettable Fuse, 12V, 3.5A, Smd; Thermistor Mounting Bourns 38AH5870
PPTC RESETTABLE FUSE, 12V, 3.5A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:3.5A; Tripping Current:17A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 12V, 3.5A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:3.5A; Tripping Current:17A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 38AH5870
Product Name Pptc Resettable Fuse, 12V, 3.5A, Smd; Thermistor Mounting Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers