Bourns, Inc. Unclassified - NR85CB0 NR85CB0

Description
Manufacturer: Bourns Inc. Win Source Part Number: 929324-NR85CB0 Series: Komatsulite™, NR Features: Thermostat 185°F (85°C) SPST-NC 2-SMD Solder Pad Package: Bag Package: 2-SMD Mounting: Surface Mount Family Name: NR85 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.20.0020
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 929324-NR85CB0 Series: Komatsulite™, NR Features: Thermostat 185°F (85°C) SPST-NC 2-SMD Solder Pad Package: Bag Package: 2-SMD Mounting: Surface Mount Family Name: NR85 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.20.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - NR85CB0 - 929324-NR85CB0 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - NR85CB0
929324-NR85CB0
Unclassified - NR85CB0 929324-NR85CB0
Manufacturer: Bourns Inc. Win Source Part Number: 929324-NR85CB0 Series: Komatsulite™, NR Features: Thermostat 185°F (85°C) SPST-NC 2-SMD Solder Pad Package: Bag Package: 2-SMD Mounting: Surface Mount Family Name: NR85 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.20.0020

Manufacturer: Bourns Inc.
Win Source Part Number: 929324-NR85CB0
Series: Komatsulite™, NR
Features: Thermostat 185°F (85°C) SPST-NC 2-SMD Solder Pad
Package: Bag
Package: 2-SMD
Mounting: Surface Mount
Family Name: NR85
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 929324-NR85CB0
Product Name Unclassified - NR85CB0
Unlock Full Specs
to access all available technical data