Bourns, Inc. Thermal Cutoffs (Thermal Fuses) NR85AB0

Description
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - NR85AB0-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
NR85AB0-ND
Thermal Cutoffs (Thermal Fuses) NR85AB0-ND
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 85Deg C, 28V, 25A; Product Range Bourns - 75Y1881 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 85Deg C, 28V, 25A; Product Range Bourns
75Y1881
Fuse/breaker, Thermal, 85Deg C, 28V, 25A; Product Range Bourns 75Y1881
FUSE/BREAKER, THERMAL, 85DEG C, 28V, 25A; Product Range:Komatsulite NR Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 85DEG C, 28V, 25A; Product Range:Komatsulite NR Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number NR85AB0-ND 75Y1881
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 85Deg C, 28V, 25A; Product Range Bourns
Cutoff Temperature 85 C (185 F) 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs - A-16A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 16 amps
View Details
Snap-Action Thermal Control - FC-P6D - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Case Style Other; PBT thermoplastic case
Cutoff Temperature 50 to 150 C (122 to 302 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details