Bourns, Inc. Thermal Cutoffs (Thermal Fuses) NR77CB0

Description
Thermal Cutoff (TCO) AC DC 12A 77°C (171°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 12A 77°C (171°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - NR77CB0-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
NR77CB0-ND
Thermal Cutoffs (Thermal Fuses) NR77CB0-ND
Thermal Cutoff (TCO) AC DC 12A 77°C (171°F) Nonstandard

Thermal Cutoff (TCO) AC DC 12A 77°C (171°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 77Deg C, 28V, 12A; Product Range Bourns - 75Y1878 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 77Deg C, 28V, 12A; Product Range Bourns
75Y1878
Fuse/breaker, Thermal, 77Deg C, 28V, 12A; Product Range Bourns 75Y1878
FUSE/BREAKER, THERMAL, 77DEG C, 28V, 12A; Product Range:Komatsulite NR Series; Fuse Current:12A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 77DEG C, 28V, 12A; Product Range:Komatsulite NR Series; Fuse Current:12A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number NR77CB0-ND 75Y1878
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 77Deg C, 28V, 12A; Product Range Bourns
Cutoff Temperature 77 C (171 F) 77 C (171 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat/Thermal Protector - AA2 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads (optional feature); Radial Leads (optional feature)
Lead Material Silver Plated Copper Wire
Cutoff Temperature 200 C (392 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details