Bourns, Inc. Thermal Cutoffs (Thermal Fuses) NR77AB0

Description
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - NR77AB0-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
NR77AB0-ND
Thermal Cutoffs (Thermal Fuses) NR77AB0-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 77Deg, 28Vdc, 25A; Product Range Bourns - 54Y0632 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 77Deg, 28Vdc, 25A; Product Range Bourns
54Y0632
Fuse/breaker, Thermal, 77Deg, 28Vdc, 25A; Product Range Bourns 54Y0632
FUSE/BREAKER, THERMAL, 77DEG, 28VDC, 25A; Product Range:NR Series; Fuse Current:28A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:Blade; Holding Temperature:40°C RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 77DEG, 28VDC, 25A; Product Range:NR Series; Fuse Current:28A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:Blade; Holding Temperature:40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number NR77AB0-ND 54Y0632
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 77Deg, 28Vdc, 25A; Product Range Bourns
Cutoff Temperature 77 C (171 F) 77 C (171 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep Action Thermal Protector In An Exceptionally Small Package - N - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 130 C (266 F)
View Details
Thermal Cutoffs - A-10A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details