Bourns, Inc. Thermal Cutoffs (Thermal Fuses) NR72CB0

Description
Thermal Cutoff (TCO) AC DC 12A 72°C (162°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 12A 72°C (162°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - NR72CB0-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
NR72CB0-ND
Thermal Cutoffs (Thermal Fuses) NR72CB0-ND
Thermal Cutoff (TCO) AC DC 12A 72°C (162°F) Nonstandard

Thermal Cutoff (TCO) AC DC 12A 72°C (162°F) Nonstandard

Buy Now Datasheet
Fuse/breaker, Thermal, 72Deg C, 28V, 12A; Product Range Bourns - 75Y1876 - Newark, An Avnet Company
Chicago, IL, United States
Fuse/breaker, Thermal, 72Deg C, 28V, 12A; Product Range Bourns
75Y1876
Fuse/breaker, Thermal, 72Deg C, 28V, 12A; Product Range Bourns 75Y1876
FUSE/BREAKER, THERMAL, 72DEG C, 28V, 12A; Product Range:Komatsulite NR Series; Fuse Current:12A; Voltage Rating VAC:-; Functioning Temperature:72°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

FUSE/BREAKER, THERMAL, 72DEG C, 28V, 12A; Product Range:Komatsulite NR Series; Fuse Current:12A; Voltage Rating VAC:-; Functioning Temperature:72°C; Fuse Terminals:Blade; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number NR72CB0-ND 75Y1876
Product Name Thermal Cutoffs (Thermal Fuses) Fuse/breaker, Thermal, 72Deg C, 28V, 12A; Product Range Bourns
Cutoff Temperature 72 C (162 F) 72 C (162 F)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Action Thermostat - J (A) - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 50 to 160 C (122 to 320 F)
Voltage Type AC Voltage
View Details
Thermal Cutoffs - A-25A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 25 amps
View Details