FERRITE BEAD 600 OHM 0805 1LN Product overview: MZ2029-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MZ2029-601Y can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-MZ2029-601Y | 118-MZ2029-601YCT-ND |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 600 ohms |