FERRITE BEAD 600 OHM 0805 1LN Product overview: MZ2029-601T from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MZ2029-601T can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 400mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 400mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 400mOhm
Manufacturer: Bourns Inc.
Category: Filters- Ferrite Beads and Chips
Series: MZ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Power, Signal Line
Current Rating (Max): 200mA
Operating Temperature: -55°C ~ 125°C
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
FERRITE BEAD, 600 OHM, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:MZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes
FERRITE BEAD, 600 OHM, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:MZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Ferrite Beads |
| Product Number | 841-MZ2029-601T | MZ2029-601TDKR-ND | 32K6304 | |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Filters- Ferrite Beads and Chips | Ferrite Bead, 600 Ohm, 0.2A, 0805; Ferrite Case Style Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 600 ohms | 600 ohms |