Bourns, Inc. Ferrite Beads and Chips MZ1608-102Y

Description
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MZ1608-102YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MZ1608-102YTR-ND
Ferrite Beads and Chips MZ1608-102YTR-ND
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MZ1608-102YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MZ1608-102YDKR-ND
Ferrite Beads and Chips MZ1608-102YDKR-ND
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MZ1608-102YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MZ1608-102YCT-ND
Ferrite Beads and Chips MZ1608-102YCT-ND
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

Buy Now Datasheet
Ferrite Bead, 0.6 Ohm, 0.1A, 0603; Ferrite Case Style Bourns - 44AC1943 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6 Ohm, 0.1A, 0603; Ferrite Case Style Bourns
44AC1943
Ferrite Bead, 0.6 Ohm, 0.1A, 0603; Ferrite Case Style Bourns 44AC1943
FERRITE BEAD, 0.6 OHM, 0.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:MZ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.6 OHM, 0.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:MZ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number MZ1608-102YTR-ND 44AC1943
Product Name Ferrite Beads and Chips Ferrite Bead, 0.6 Ohm, 0.1A, 0603; Ferrite Case Style Bourns
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176744-4 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603AF Ferrite Chip Inductors - 0603AF-111 0603AF-111XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers