Bourns, Inc. Ferrite Beads and Chips MU3261-301Y

Description
300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 300mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MU3261-301YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MU3261-301YTR-ND
Ferrite Beads and Chips 118-MU3261-301YTR-ND
300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 300mOhm

300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 300 Ohm, 0.7A, 1206 Rohs Compliant Bourns - 48AK5514 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300 Ohm, 0.7A, 1206 Rohs Compliant Bourns
48AK5514
Ferrite Bead, 300 Ohm, 0.7A, 1206 Rohs Compliant Bourns 48AK5514
FERRITE BEAD, 300 OHM, 0.7A, 1206 ROHS COMPLIANT: YES

FERRITE BEAD, 300 OHM, 0.7A, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 118-MU3261-301YTR-ND 48AK5514
Product Name Ferrite Beads and Chips Ferrite Bead, 300 Ohm, 0.7A, 1206 Rohs Compliant Bourns
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Impedance 120 ohms
DCR 0.4400 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - 1712-BMC2AY0470ANTR-ND - DigiKey
Specs
DCR 0.1800 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details