Bourns, Inc. Ferrite Beads and Chips MU3261-152Y

Description
1.5 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 700mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MU3261-152Y-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MU3261-152Y-ND
Ferrite Beads and Chips MU3261-152Y-ND
1.5 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 700mOhm

1.5 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 700mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number MU3261-152Y-ND
Product Name Ferrite Beads and Chips
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-5 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-33N 0603AF-33NXJRW - Coilcraft, Inc.
Specs
Impedance 165 ohms
DCR 0.0280 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers