Bourns, Inc. Ferrite Beads MU3261-102Y

Description
Bourns MU3261-102Y Ferrite Bead
Request a Quote Datasheet
Description
Bourns MU3261-102Y Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2629175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2629175P
Ferrite Beads 2629175P
Bourns MU3261-102Y Ferrite Bead

Bourns MU3261-102Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2629175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2629175
Ferrite Beads 2629175
Bourns MU3261-102Y Ferrite Bead

Bourns MU3261-102Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2629174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2629174
Ferrite Beads 2629174
Bourns MU3261-102Y Ferrite Bead

Bourns MU3261-102Y Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 118-MU3261-102YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MU3261-102YTR-ND
Ferrite Beads and Chips 118-MU3261-102YTR-ND
1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 100mA 600mOhm

1 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 100mA 600mOhm

Buy Now Datasheet
Ferrite Bead, 1Kohm, 0.3A, 1206 Rohs Compliant Bourns - 48AK5510 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Kohm, 0.3A, 1206 Rohs Compliant Bourns
48AK5510
Ferrite Bead, 1Kohm, 0.3A, 1206 Rohs Compliant Bourns 48AK5510
FERRITE BEAD, 1KOHM, 0.3A, 1206 ROHS COMPLIANT: YES

FERRITE BEAD, 1KOHM, 0.3A, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2629175P 118-MU3261-102YTR-ND 48AK5510
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 1Kohm, 0.3A, 1206 Rohs Compliant Bourns
Core Material Ferrite
Rated DC Current 300 milliamps 100 milliamps
Impedance 1000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers