Win Source Part Number: 1369155-MU1005-601Y
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MU
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: MU1005
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.024" (0.60mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 80mA
DC Resistance (DCR) (Max): 800mOhm
FERRITE BEAD 600 OHM 0402 1LN Product overview: MU1005-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MU1005-601Y can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 80mA 800mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 80mA 800mOhm
FERRITE BEAD 600 OHM 0402 1LN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369155-MU1005-601Y | 841-MU1005-601Y | 118-MU1005-601YCT-ND |
| Product Name | Filters - Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 0.8000 ohms | 0.8000 ohms | |
| Rated DC Current | 80 milliamps | 80 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 600 ohms | 600 ohms |