FERRITE BEAD 60 OHM 0402 4LN
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 250mOhm
FERRITE BEAD 60 OHM 0402 4LN
Win Source Part Number: 1369140-MU1005-600Y
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MU
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: MU1005
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.024" (0.60mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 250mOhm
FERRITE BEAD 60 OHM 0402 1LN Product overview: MU1005-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MU1005-600Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 118-MU1005-600YCT-ND | 1369140-MU1005-600Y | 841-MU1005-600Y |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | 60 OHM Inductor and Choke |
| DCR | 0.2500 ohms | 0.2500 ohms | |
| Rated DC Current | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Core Material | Ferrite |