Win Source Part Number: 1368914-MU1005-300Y
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MU
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: MU1005
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.024" (0.60mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 200mOhm
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm
FERRITE BEAD 30 OHM 0402 1LN
FERRITE BEAD 30 OHM 0402 1LN
FERRITE BEAD 30 OHM 0402 1LN Product overview: MU1005-300Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MU1005-300Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1368914-MU1005-300Y | 118-MU1005-300YTR-ND | 841-MU1005-300Y |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 30 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| DCR | 0.2000 ohms | 0.2000 ohms | |
| Rated DC Current | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 30 ohms | 30 ohms |