FERRITE BEAD 150 OHM 0402 1LN Product overview: MU1005-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MU1005-151Y can be used for catalog matching and distributor lookup.
FERRITE BEAD 150 OHM 0402 1LN
FERRITE BEAD 150 OHM 0402 1LN
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 300mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-MU1005-151Y | 118-MU1005-151YCT-ND |
| Product Name | 150 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 150 ohms |