Bourns, Inc. Ferrite Beads and Chips MU1005-100Y

Description
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 100mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MU1005-100Y-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MU1005-100Y-ND
Ferrite Beads and Chips MU1005-100Y-ND
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 100mOhm

10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 100mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number MU1005-100Y-ND
Product Name Ferrite Beads and Chips
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176747-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-360 0402DF-360XJRW - Coilcraft, Inc.
Specs
Impedance 171 ohms
DCR 0.0550 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details