VARISTOR, 680V, 40VAC, 56VDC, 20MM DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
VARISTOR 68V 2KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 76T0368 | MOV-20D680K |
| Product Name | Varistor, 680V, 40Vac, 56Vdc, 20Mm Disc; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |