VARISTOR, MOV, 925V, DISC 20MM; Voltage Rating VAC:350V; Voltage Rating VDC:460V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:925V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
VARISTOR 560V 6.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 70AC7446 | MOV-20D561KTR |
| Product Name | Varistor, Mov, 925V, Disc 20Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |