Manufacturer: Bourns Inc.
Win Source Part Number: 1003018-MOV-20D511K
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 780pF @ 1kHz
Varistor Voltage (Min): 459V
Varistor Voltage (Typ): 510V
Varistor Voltage (Max): 561V
Current - Surge: 6.5kA
Maximum AC Volts: 320VAC
Maximum DC Volts: 415VDC
Energy: 220J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Disc 20mm
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
VARISTOR 510V 6.5KA DISC 20MM
VARISTOR, 510V, 320VAC, 415VDC, 20MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1003018-MOV-20D511K | MOV-20D511K | 76T0360 |
| Product Name | TVS - TVS - Varistors, MOVs - MOV-20D511K | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 510V, 320Vac, 415Vdc, 20Mm Disc; Voltage Rating Vac Bourns |
| IFSM | 6500 amps |