VARISTOR 390V 6.5KA DISC 20MM
VARISTOR, 390V, 250VAC, 320VDC, 20MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-20D391K | 76T0352 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 390V, 250Vac, 320Vdc, 20Mm Disc; Voltage Rating Vac Bourns |
| Package | Through Hole |