VARISTOR, 360V, 230VAC, 300VDC, 20MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
VARISTOR 360V 6.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 76T0348 | MOV-20D361K |
| Product Name | Varistor, 360V, 230Vac, 300Vdc, 20Mm Disc; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |