VARISTOR, 240V, 150VAC, 200VDC, 20MM DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
VARISTOR 240V 6.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 76T0336 | MOV-20D241K |
| Product Name | Varistor, 240V, 150Vac, 200Vdc, 20Mm Disc; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |