VARISTOR, 220V, 14VAC, 18VDC, 20MM DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
VARISTOR 22V 2KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 76T0332 | MOV-20D220K |
| Product Name | Varistor, 220V, 14Vac, 18Vdc, 20Mm Disc; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |