Manufacturer: Bourns Inc.
Win Source Part Number: 1334937-MOV-14D911K
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 400
Mounting: Through Hole
Capacitance @ Frequency: 220 pF @ 1 kHz
Varistor Voltage (Min): 819 V
Varistor Voltage (Typ): 910 V
Varistor Voltage (Max): 1.001 kV
Current - Surge: 4.5 kA
Maximum AC Volts: 550 V
Maximum DC Volts: 745 V
Energy: 175J
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: MOV14D911K
Base Product Number: MOV-14
RoHS Status: ROHS3 Compliant
Varistor, MOV, MOV-14DxxxK Series, 1.465 kV, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 1.5 kV RoHS Compliant: Yes
VARISTOR 910V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334937-MOV-14D911K | 52W8474 | MOV-14D911K |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, Mov-14Dxxxk Series, 1.465 Kv, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 1.5 Kv Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS | RoHS |