Bourns, Inc. Voltage Rating Vac Bourns MOV-14D681K.

Description
Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Bourns - 15AC3629 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Bourns
15AC3629
Voltage Rating Vac Bourns 15AC3629
Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC3629
Product Name Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4468 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCX - 16CYQ100CSCX - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC401 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details