Win Source Part Number: 1034789-MOV-14D680KT
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 2900 pF @ 1 kHz
Varistor Voltage (Min): 61 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 75 V
Current - Surge: 1 kA
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 14J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ERZ-V10D680; B72214S400K101; B72214S0400K101; MOV-14D560KTR; V68ZA10P; V07E40PMOV14D680KTR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: MOV-14D680KTR-ND,118
Base Product Number: MOV-14
VARISTOR, METAL OXIDE, 68V, 14MM, 10% ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1034789-MOV-14D680KTR | 52W8468 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Metal Oxide, 68V, 14Mm, 10% Rohs Compliant Bourns |
| Package | Disc 14mm |