Manufacturer: Bourns Inc.
Win Source Part Number: 885555-MOV-14D680K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 68 V 1 kA Varistor 1 Circuit Through Hole Disc 14mm
Package: Bulk
Package: Disc 14mm
Mounting: Through Hole
Family Name: MOV-14
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
VARISTOR 68V 1KA DISC 14MM
VARISTOR, 680V, 40VAC, 56VDC, 14MM DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 885555-MOV-14D680K | MOV-14D680K | 77T2730 |
| Product Name | TVS - TVS - Varistors, MOVs - MOV-14D680K | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 680V, 40Vac, 56Vdc, 14Mm Disc; Voltage Rating Vac Bourns |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |