Win Source Part Number: 1034788-MOV-14D621K
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Bulk
Number of Circuits: 1
Standard Package: 600
Capacitance @ Frequency: 320 pF @ 1 kHz
Varistor Voltage (Min): 558 V
Varistor Voltage (Typ): 620 V
Varistor Voltage (Max): 682 V
Current - Surge: 4.5 kA
Maximum AC Volts: 385 V
Maximum DC Volts: 505 V
Energy: 125J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ERZ-E10A621; MOV-14D511KTR; MOV-14D561KTR; MOV-14D681K; V480LA40AP; V420LA20APMOV14D621K
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: MOV14D621K
Base Product Number: MOV-14
VARISTOR 620V 4.5KA DISC 14MM
VARISTOR, 620V, 385VAC, 505VDC, 14MM DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1034788-MOV-14D621K | MOV-14D621K | 76T0303 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 620V, 385Vac, 505Vdc, 14Mm Disc; Voltage Rating Vac Bourns |
| Package | Disc 14mm | Through Hole |