Bourns, Inc. Circuit Protection - TVS - Varistors, MOVs MOV-14D391KTR

Description
Win Source Part Number: 1186171-MOV-14D391KT R Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 510 pF @ 1 kHz Varistor Voltage (Min): 351 V Varistor Voltage (Typ): 390 V Varistor Voltage (Max): 429 V Current - Surge: 4.5 kA Maximum AC Volts: 250 V Maximum DC Volts: 320 V Energy: 100J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MOV14D391KTR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: MOV-14D391KTR-ND,MOV -14D391KTRCT,MOV-14D 391KTRTR Base Product Number: MOV-14
Request a Quote Datasheet
Description
Win Source Part Number: 1186171-MOV-14D391KT R Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 510 pF @ 1 kHz Varistor Voltage (Min): 351 V Varistor Voltage (Typ): 390 V Varistor Voltage (Max): 429 V Current - Surge: 4.5 kA Maximum AC Volts: 250 V Maximum DC Volts: 320 V Energy: 100J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MOV14D391KTR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: MOV-14D391KTR-ND,MOV -14D391KTRCT,MOV-14D 391KTRTR Base Product Number: MOV-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1186171-MOV-14D391KTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1186171-MOV-14D391KTR
Circuit Protection - TVS - Varistors, MOVs 1186171-MOV-14D391KTR
Win Source Part Number: 1186171-MOV-14D391KT R Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 510 pF @ 1 kHz Varistor Voltage (Min): 351 V Varistor Voltage (Typ): 390 V Varistor Voltage (Max): 429 V Current - Surge: 4.5 kA Maximum AC Volts: 250 V Maximum DC Volts: 320 V Energy: 100J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MOV14D391KTR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: MOV-14D391KTR-ND,MOV -14D391KTRCT,MOV-14D 391KTRTR Base Product Number: MOV-14

Win Source Part Number: 1186171-MOV-14D391KTR
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 400
Capacitance @ Frequency: 510 pF @ 1 kHz
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 4.5 kA
Maximum AC Volts: 250 V
Maximum DC Volts: 320 V
Energy: 100J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MOV14D391KTR;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: MOV-14D391KTR-ND,MOV-14D391KTRCT,MOV-14D391KTRTR
Base Product Number: MOV-14

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - MOV-14D391KTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
MOV-14D391KTR
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs MOV-14D391KTR
VARISTOR 390V 4.5KA DISC 14MM

VARISTOR 390V 4.5KA DISC 14MM

Supplier's Site
Varistor, Metal Oxide, 390V, 14Mm, 10% Rohs Compliant Bourns - 52W8460 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 390V, 14Mm, 10% Rohs Compliant Bourns
52W8460
Varistor, Metal Oxide, 390V, 14Mm, 10% Rohs Compliant Bourns 52W8460
VARISTOR, METAL OXIDE, 390V, 14MM, 10% ROHS COMPLIANT: YES

VARISTOR, METAL OXIDE, 390V, 14MM, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1186171-MOV-14D391KTR MOV-14D391KTR 52W8460
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Metal Oxide, 390V, 14Mm, 10% Rohs Compliant Bourns
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA51CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1220194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Powerdi 123
View Details