VARISTOR 360V 4.5KA DISC 14MM
VARISTOR, 360V, 230VAC, 300VDC, 14MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-14D361K | 77T2735 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 360V, 230Vac, 300Vdc, 14Mm Disc; Voltage Rating Vac Bourns |
| Package | Through Hole |