The Varistor MOV-14DxxxK Series, specifically the MOV-14D201K variant, is a 14 mm radial leaded metal oxide varistor designed to protect against overvoltage transients such as those caused by lightning and power surges. It has a maximum continuous voltage rating of 130 V AC and a clamping voltage of 225 V. The device can handle a peak surge current of 340 A and has a maximum energy absorption capability of 57 J. It operates within a temperature range of -40 °C to +105 °C and is RoHS compliant. The varistor features a fast response time of approximately 10 ns, making it suitable for applications requiring quick transient protection. This component is ideal for use in power supplies, telecom systems, and various appliances.
VARISTOR 33V 1KA DISC 14MM
VARISTOR, MOV, 65V, DISC 14MM; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-14D330K | 94T5325 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 65V, Disc 14Mm; Voltage Rating Vac Bourns |
| Package | Through Hole |