VARISTOR 180V 4.5KA DISC 14MM
VARISTOR, 180V, 115VAC, 150VDC, 14MM DISC; Voltage Rating VAC:115V; Voltage Rating VDC:150V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-14D181K | 77T2731 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 180V, 115Vac, 150Vdc, 14Mm Disc; Voltage Rating Vac Bourns |
| Package | Through Hole |