Manufacturer: Bourns Inc.
Win Source Part Number: 1334910-MOV-14D101K
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 800
Mounting: Through Hole
Capacitance @ Frequency: 2000 pF @ 1 kHz
Varistor Voltage (Min): 90 V
Varistor Voltage (Typ): 100 V
Varistor Voltage (Max): 110 V
Current - Surge: 4.5 kA
Maximum AC Volts: 60 V
Maximum DC Volts: 85 V
Energy: 28J
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Base Product Number: MOV-14
RoHS Status: ROHS3 Compliant
VARISTOR 100V 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334910-MOV-14D101K | MOV-14D101K |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |