Manufacturer: Bourns Inc.
Win Source Part Number: 760156-MOV-10D821KTR
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 10mm
Number of Circuits: 1
Capacitance @ Frequency: 110pF @ 1kHz
Family Name: MOV-10D
Varistor Voltage (Typ): 820V
Current - Surge: 2.5kA
Maximum AC Volts: 510VAC
Maximum DC Volts: 675VDC
Energy: 85J
Categories: Circuit Protection
Varistor Voltage (Minimum): 738V
Varistor Voltage (Maximum): 902V
Alternative Parts (Cross-Reference): B72210S0511K101; VDRS10P510BSE; MOV-10D821K;
Introduction Date: April 10, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
VARISTOR 820V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760156-MOV-10D821KTR | MOV-10D821KTR |
| Product Name | TVS - TVS - Varistors, MOVs - MOV-10D821KTR | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 2500 amps |