VARISTOR 470V 2.5KA DISC 10MM
VARISTOR, METAL OXIDE, 775V, DISC 10MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:MOV-10DxxxK Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-10D471KTR | 23T2930 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 775V, Disc 10Mm; Voltage Rating Vac Bourns |
| Package | Through Hole |