VARISTOR, METAL OXIDE, 650V, DISC 10MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:MOV-10DxxxK Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR 390V 2.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 23T2924 | MOV-10D391KTR |
| Product Name | Varistor, Metal Oxide, 650V, Disc 10Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |