Manufacturer: Bourns Inc.
Win Source Part Number: 1334909-MOV-10D271K
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1,000
Mounting: Through Hole
Capacitance @ Frequency: 370 pF @ 1 kHz
Varistor Voltage (Min): 243 V
Varistor Voltage (Typ): 270 V
Varistor Voltage (Max): 297 V
Current - Surge: 2.5 kA
Maximum AC Volts: 175 V
Maximum DC Volts: 225 V
Energy: 40J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 10mm
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Base Product Number: MOV-10
RoHS Status: ROHS3 Compliant
VARISTOR 270V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334909-MOV-10D271K | MOV-10D271K |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |