Manufacturer: Bourns Inc.
Win Source Part Number: 809977-MOV-10D201K
Packaging: Bulk
Mounting Style: Through Hole
Number of Circuits: 1
Varistor Voltage (Min): 185V
Varistor Voltage (Typ): 200V
Maximum AC Volts: 130V
Maximum DC Volts: 170V
Energy: 30J
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 10mm
Varistor Voltage (Maximum): 225V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 500pF at 1kHz
Part Number Series: MOV-10
VARISTOR 200V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 809977-MOV-10D201K | MOV-10D201K |
| Product Name | TVS - TVS - Varistors, MOVs - MOV-10D201K | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| CT | 500 pF |