Manufacturer: Bourns Inc.
Win Source Part Number: 1334914-MOV-10D181K
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1,000
Mounting: Through Hole
Capacitance @ Frequency: 560 pF @ 1 kHz
Varistor Voltage (Min): 162 V
Varistor Voltage (Typ): 180 V
Varistor Voltage (Max): 198 V
Current - Surge: 2.5 kA
Maximum AC Volts: 115 V
Maximum DC Volts: 150 V
Energy: 27J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 10mm
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Base Product Number: MOV-10
RoHS Status: ROHS3 Compliant
VARISTOR 180V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334914-MOV-10D181K | MOV-10D181K |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |