VARISTOR 18V 500A DISC 10MM
VARISTOR, METAL OXIDE, 36V, DISC 10MM; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:MOV-10DxxxK Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-10D180K | 23T2897 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 36V, Disc 10Mm; Voltage Rating Vac Bourns |
| Package | Through Hole |