Win Source Part Number: 1186192-MOV-10D151KT
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 670 pF @ 1 kHz
Varistor Voltage (Min): 135 V
Varistor Voltage (Typ): 150 V
Varistor Voltage (Max): 165 V
Current - Surge: 2.5 kA
Maximum AC Volts: 95 V
Maximum DC Volts: 125 V
Energy: 22J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MOV10D151KTR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: MOV-10D151KDKR,MOV-1
Base Product Number: MOV-10
VARISTOR 150V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1186192-MOV-10D151KTR | MOV-10D151KTR |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |