VARISTOR 56V 250A DISC 7MM
VARISTOR, METAL OXIDE, 110V, DISC 7MM; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-07D560KTR | 23T2874 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 110V, Disc 7Mm; Voltage Rating Vac Bourns |
| Package | Through Hole |